Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ STMicroelectronics STEVAL-CCA037V1
STEVAL-CCA037V1
Active
Audio Amplifier Evaluation Boards
Description:
BOARD DEMO FOR TS4990
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-CCA037V1 Datasheet
History Price: $22.84
In Stock: 25700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-CCA037V1 vs STEVAL-CCA029V1
Part No
STEVAL-CCA037V1
STEVAL-CCA029V1
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Class AB
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.2W x 1 @ 8Ohm
5W x 2 @ 8Ohm
Voltage - Supply
2.2V ~ 5.5V
5V ~ 14V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
TS4990
TDA7491LP
Supplied Contents
Board(s)
Board(s)