Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ STMicroelectronics STEVAL-CCA027V1
STEVAL-CCA027V1
Active
Audio Amplifier Evaluation Boards
Description:
BOARD DEMONSTRATION TDA7492
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-CCA027V1 Datasheet
History Price: $83.32
In Stock: 1300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-CCA027V1 vs STEVAL-CCA013V1
Part No
STEVAL-CCA027V1
STEVAL-CCA013V1
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Amplifier Type
Class D
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
50W x 2 @ 6Ohm
1.95W x 1 @ 4Ohm
Voltage - Supply
8V ~ 26V
2.4V ~ 4.3V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
TDA7492
TS4961
Supplied Contents
Board(s)
Board(s)