☰
RDK-706
RDK-706
Active
Description:  REFERENCE DESIGN BOARD FOR TOPSW
Manufacturer:  Power Integrations
Datasheet:   RDK-706 Datasheet
History Price: $100
In Stock: 44960
RDK-706 vs RDK-710
Part No
Series
TOPSwitch?-JX
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC Converter
AC/DC Converter
Outputs and Type
2, Isolated
2, Isolated
Voltage - Output
5V, 12V
5V, 12V
Current - Output
2A, 500mA
1.4A, 420mA
Voltage - Input
90 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TOP267VG
INN3074M
Power - Output
26.5 W
12 W