Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi NCP3063DFBSTGEVB
NCP3063DFBSTGEVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR NCP3063DFBSTG
Manufacturer:
onsemi
Datasheet:
NCP3063DFBSTGEVB Datasheet
History Price: $101
In Stock: 27975
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP3063DFBSTGEVB vs NCP1529MUTBGEVB
Part No
NCP3063DFBSTGEVB
NCP1529MUTBGEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
0.9V ~ 3.9V
Current - Output
350mA
1A
Voltage - Input
12V
3.6V
Regulator Topology
Boost
Buck
Frequency - Switching
-
1.7MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
NCP3063
NCP1529
Power - Output
-
-