Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ onsemi NCP2892BEVB
NCP2892BEVB
Active
Audio Amplifier Evaluation Boards
Description:
BOARD EVAL NCP2892B
Manufacturer:
onsemi
Datasheet:
NCP2892BEVB Datasheet
History Price: $63.12667
In Stock: 4200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP2892BEVB vs NCP2811AMTTXGEVB
Part No
NCP2892BEVB
NCP2811AMTTXGEVB
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
onsemi
onsemi
Series
-
NOCAP?
Packaging
Bulk
Box
Status
Active
Obsolete
Amplifier Type
Class AB
Class AB
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
1.3W x 1 @ 8Ohm
110mW x 2 @ 16Ohm
Voltage - Supply
2.2V ~ 5.5V
2.7V ~ 5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
NCP2892
NCP2811A
Supplied Contents
Board(s)
Board(s)