Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX9939EVKIT+
MAX9939EVKIT+
Active
Op Amp Evaluation Boards
Description:
KIT EVAL FOR MAX9939
Manufacturer:
Maxim Integrated
Datasheet:
MAX9939EVKIT+ Datasheet
History Price: $69.69
In Stock: 22610
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9939EVKIT+ vs MAX9633EVKIT+
Part No
MAX9939EVKIT+
MAX9633EVKIT+
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Channels per IC
2 - Dual
2 - Dual
Amplifier Type
Programmable Gain
General Purpose
Output Type
Differential
Single-Ended
Slew Rate
9V/?s
18V/?s
Voltage - Supply, Single/Dual
70 mA
50 mA
Board Type
3.4 mA
3.5 mA
Supplied Contents
2.9V ~ 5.5V
4.5V ~ 36V, ?.25V ~ 18V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9939
MAX9633
Current - Output / Channel
-
-