Channels per IC
1 - Single
2 - Dual
Amplifier Type
General Purpose
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Rail-to-Rail
Slew Rate
0.1V/?s
0.9V/?s
Voltage - Supply, Single/Dual
15 mA
55 mA
Supplied Contents
1.8V ~ 5.5V
3.3V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9911
MAX9636
Current - Output / Channel
-
-