Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9725EEVKIT+
MAX9725EEVKIT+
Obsolete
Audio Amplifier Evaluation Boards
Description:
KIT EVAL FOR MAX9725
Manufacturer:
Maxim Integrated
Datasheet:
MAX9725EEVKIT+ Datasheet
History Price: Obsolete
In Stock: 46360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9725EEVKIT+ vs MAX9718AEVKIT
Part No
MAX9725EEVKIT+
MAX9718AEVKIT
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?
-
Packaging
Box
Box
Status
Obsolete
Active
Amplifier Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
25mW x 2 @ 16Ohm
1.1W x 1 @ 8Ohm
Voltage - Supply
0.9V ~ 1.8V
2.7V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9725E
MAX9718A
Supplied Contents
Board(s)
Board(s)