Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9703DEVBRD
MAX9703DEVBRD
Obsolete
Audio Amplifier Evaluation Boards
Description:
BOARD DEV FOR MAX9703-10W
Manufacturer:
Maxim Integrated
Datasheet:
MAX9703DEVBRD Datasheet
History Price: Obsolete
In Stock: 32790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9703DEVBRD vs MAX9789AEVKIT+
Part No
MAX9703DEVBRD
MAX9789AEVKIT+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
DirectDrive?
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Amplifier Type
Class D
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo) with Stereo Headphones and Subwoofer
Max Output Power x Channels @ Load
18W x 1 @ 16Ohm
2W x 2 @ 4Ohm; 100mW x 2 @ 16Ohm
Voltage - Supply
10V ~ 25V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9703
MAX9789A, MAX9790A
Supplied Contents
Board(s)
Board(s)