Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX9626EVKIT+
MAX9626EVKIT+
Active
Op Amp Evaluation Boards
Description:
EVAL KIT MAX9626 (LOW-NOISE, LOW
Manufacturer:
Maxim Integrated
Datasheet:
MAX9626EVKIT+ Datasheet
History Price: $75.18
In Stock: 23830
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9626EVKIT+ vs MAX9939EVKIT+
Part No
MAX9626EVKIT+
MAX9939EVKIT+
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
Differential
Programmable Gain
Output Type
Differential
Differential
Slew Rate
6500V/?s
9V/?s
Voltage - Supply, Single/Dual
100 mA
70 mA
Board Type
59 mA
3.4 mA
Supplied Contents
2.85V ~ 5.25V
2.9V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9626
MAX9939
Current - Output / Channel
700 MHz
-