Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Instrumentation
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Voltage - Supply, Single/Dual
15 mA
25 mA
Supplied Contents
2.7V ~ 5.5V
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s), Cable(s)
Board(s)
-3db Bandwidth
MAX9611
MAX4208, MAX4209
Current - Output / Channel
4 MHz
-