☰
MAX8902EVKIT+
MAX8902EVKIT+
Active
Description:  EVAL KIT MAX8902A AND MAX8902B (
Manufacturer:  Maxim Integrated
History Price: $74.44
In Stock: 30410
MAX8902EVKIT+ vs MAX6791EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Channels per IC
1 - Single
2 - Dual
Voltage - Output
1.5V, 1.8V, 2V, 2.5V, 3V, 3.1V, 3.3V, 4.6V or 4.7V
3.3V, 5V
Current - Output
500mA
150mA, 150mA
Voltage - Input
1.7V ~ 5.5V
5V ~ 72V
Regulator Type
Positive Adjustable
Positive Fixed and Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8902A, MAX8902B
MAX6791