Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8896EVKIT+
MAX8896EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX8896 (DUAL PWM STEP-
Manufacturer:
Maxim Integrated
Datasheet:
MAX8896EVKIT+ Datasheet
History Price: Obsolete
In Stock: 33775
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8896EVKIT+ vs MAX8784EVKIT+
Part No
MAX8896EVKIT+
MAX8784EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
6, Non-Isolated
Voltage - Output
0.2V ~ 1.7V, 2.8V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
700mA, 200mA
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
2.7V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8896
MAX8784
Power - Output
-
-