☰
MAX8896EVKIT+
MAX8896EVKIT+
Obsolete
Description:  EVAL KIT MAX8896 (DUAL PWM STEP-
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 33775
MAX8896EVKIT+ vs MAX17062EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
0.2V ~ 1.7V, 2.8V
15V, 29V, -15V
Current - Output
700mA, 200mA
600mA, 30mA, 30mA
Voltage - Input
2.7V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8896
MAX17062
Power - Output
-
-