Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8896EVKIT+
MAX8896EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX8896 (DUAL PWM STEP-
Manufacturer:
Maxim Integrated
Datasheet:
MAX8896EVKIT+ Datasheet
History Price: Obsolete
In Stock: 33775
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8896EVKIT+ vs MAX15035EVKIT+
Part No
MAX8896EVKIT+
MAX15035EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Quick-PWM?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
0.2V ~ 1.7V, 2.8V
-
Current - Output
700mA, 200mA
-
Voltage - Input
2.7V ~ 5.5V
15A
Regulator Topology
Buck
4.5V ~ 26V
Frequency - Switching
2MHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8896
Board(s)
Power - Output
-
MAX15035