☰
MAX8815AEVKIT+
MAX8815AEVKIT+
Active
Description:  EVAL KIT STEP-UP CONV MAX8815A
Manufacturer:  Maxim Integrated
History Price: $99.23
In Stock: 17130
MAX8815AEVKIT+ vs MAX8654EVKIT+
Series
True Shutdown?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
1A
8A
Voltage - Input
1.2V ~ 5.5V
4.5V ~ 14V
Regulator Topology
Boost
Buck
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8815A
MAX8654
Power - Output
5 W
-