Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8815AEVKIT+
MAX8815AEVKIT+
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT STEP-UP CONV MAX8815A
Manufacturer:
Maxim Integrated
Datasheet:
MAX8815AEVKIT+ Datasheet
History Price: $99.23
In Stock: 17130
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8815AEVKIT+ vs MAX1676EVKIT
Part No
MAX8815AEVKIT+
MAX1676EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
True Shutdown?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V or 5V
Current - Output
1A
-
Voltage - Input
1.2V ~ 5.5V
0.7V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8815A
MAX1676
Power - Output
5 W
-