Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
6, Non-Isolated
Voltage - Output
3.2V, 8V, 21V, -13V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
300mA, 150mA, 20mA, 20mA
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
1.8V ~ 6V
4.5V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8798
MAX8784