☰
MAX8795AEVKIT+
MAX8795AEVKIT+
Obsolete
Description:  EVAL KIT FOR MAX8795A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37415
MAX8795AEVKIT+ vs MAX1688EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
8, Non-Isolated
1, Non-Isolated
Voltage - Output
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
5V
Current - Output
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
1.42A
Voltage - Input
4.5V ~ 5.5V
2.7V ~ 6V
Regulator Topology
Boost, Inverting
Buck
Frequency - Switching
1.2MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8795A
MAX1688
Power - Output
-
-