Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Voltage - Output
7V, 7V, 7V, 14V, 28V, -9V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA