☰
MAX8784EVKIT+
MAX8784EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX8784
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38325
MAX8784EVKIT+ vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
6, Non-Isolated
1, Non-Isolated
Voltage - Output
7V, 7V, 7V, 14V, 28V, -9V
5V
Current - Output
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
1A
Voltage - Input
4.5V ~ 5.5V
1.8V ~ 5.5V
Regulator Topology
Boost, Inverting
Boost
Frequency - Switching
1.2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8784
MAX8627
Power - Output
-
-