☰
MAX8784EVKIT+
MAX8784EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX8784
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38325
MAX8784EVKIT+ vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
6, Non-Isolated
3, Non-Isolated
Voltage - Output
7V, 7V, 7V, 14V, 28V, -9V
-
Current - Output
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
13V, 25V, -8V
Voltage - Input
4.5V ~ 5.5V
650mA, 15mA, 10mA
Regulator Topology
Boost, Inverting
4.5V ~ 5.5V
Frequency - Switching
1.2MHz
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8784
Board(s)
Power - Output
-
MAX1518