☰
MAX8753EVKIT
MAX8753EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8753
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27910
MAX8753EVKIT vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 9V, 24V, -11V
5V
Current - Output
600mA, 160mA, 20mA, 20mA
1A
Voltage - Input
2.6V ~ 5.5V
1.2V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8753
MAX8815A
Power - Output
-
5 W