☰
MAX8739EVKIT
MAX8739EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8739
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42400
MAX8739EVKIT vs MAX5026EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
4V, 4V, 8V, 22V, -7V
30V
Current - Output
250mA, 150mA, 150mA, 20mA, 20mA
6mA
Voltage - Input
1.8V ~ 5.5V
3V ~ 11V
Regulator Topology
Boost
Boost
Frequency - Switching
1.2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8739
MAX5026
Power - Output
-
-