Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8728EVKIT
MAX8728EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX8728
Manufacturer:
Maxim Integrated
Datasheet:
MAX8728EVKIT Datasheet
History Price: Obsolete
In Stock: 21970
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8728EVKIT vs MAX8795AEVKIT+
Part No
MAX8728EVKIT
MAX8795AEVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
8, Non-Isolated
Voltage - Output
3.3V, 13.5V, 28V, -6V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
2A, 500mA, 150mA, 50mA
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
10V ~ 13.2V
4.5V ~ 5.5V
Regulator Topology
Boost, Buck
Boost, Inverting
Frequency - Switching
1.5MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8728
MAX8795A
Power - Output
-
-