Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8728EVKIT
MAX8728EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX8728
Manufacturer:
Maxim Integrated
Datasheet:
MAX8728EVKIT Datasheet
History Price: Obsolete
In Stock: 41055
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8728EVKIT vs MAX1889EVKIT
Part No
MAX8728EVKIT
MAX1889EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 13.5V, 28V, -6V
9V, 20V, -7V
Current - Output
2A, 500mA, 150mA, 50mA
200mA, 10mA, 10mA
Voltage - Input
10V ~ 13.2V
2.7V ~ 5.5V
Regulator Topology
Boost, Buck
Boost
Frequency - Switching
1.5MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8728
MAX1889
Power - Output
-
-