Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8727EVKIT
MAX8727EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX8727
Manufacturer:
Maxim Integrated
Datasheet:
MAX8727EVKIT Datasheet
History Price: Obsolete
In Stock: 41510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8727EVKIT vs MAX15035EVKIT+
Part No
MAX8727EVKIT
MAX15035EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Quick-PWM?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
15V
-
Current - Output
600mA
-
Voltage - Input
2.6V ~ 5.5V
15A
Regulator Topology
Boost
4.5V ~ 26V
Frequency - Switching
1.2MHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8727
Board(s)
Power - Output
-
MAX15035