Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8710EVKIT
MAX8710EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX8710
Manufacturer:
Maxim Integrated
Datasheet:
MAX8710EVKIT Datasheet
History Price: Obsolete
In Stock: 12360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8710EVKIT vs MAX17088EVKIT+
Part No
MAX8710EVKIT
MAX17088EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
-
4, Non-Isolated
Voltage - Output
10V, 27V, -5V
3.2V, 8V, 21V, -13V
Current - Output
300mA, 50mA, 20mA
300mA, 150mA, 20mA, 20mA
Voltage - Input
10.8V ~ 13.2V
1.8V ~ 6V
Regulator Topology
-
Boost
Frequency - Switching
1.5MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8710
MAX17088
Power - Output
-
-