☰
MAX8710EVKIT
MAX8710EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8710
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42420
MAX8710EVKIT vs MAX1678EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
-
1, Non-Isolated
Voltage - Output
10V, 27V, -5V
3.3V
Current - Output
300mA, 50mA, 20mA
100mA
Voltage - Input
10.8V ~ 13.2V
0.87V ~ 3.3V
Regulator Topology
-
Boost
Frequency - Switching
1.5MHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8710
MAX1678
Power - Output
-
-