Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8686EVKIT+
MAX8686EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR MAX8686
Manufacturer:
Maxim Integrated
Datasheet:
MAX8686EVKIT+ Datasheet
History Price: Obsolete
In Stock: 43330
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8686EVKIT+ vs MAX1678EVKIT
Part No
MAX8686EVKIT+
MAX1678EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.7V ~ 5.5V
3.3V
Current - Output
25A
100mA
Voltage - Input
4.5V ~ 20V
0.87V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
300kHz ~ 1MHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8686
MAX1678
Power - Output
-
-