Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8649EVKIT+
MAX8649EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX8649 (1.8A STEP-DOWN
Manufacturer:
Maxim Integrated
Datasheet:
MAX8649EVKIT+ Datasheet
History Price: Obsolete
In Stock: 44370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8649EVKIT+ vs MAX8643EVKIT+
Part No
MAX8649EVKIT+
MAX8643EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.75V ~ 1.38V
1.8V
Current - Output
1.8A
3A
Voltage - Input
2.5V ~ 5.5V
2.35V ~ 3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
3.25MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8649
MAX8643
Power - Output
-
-