☰
MAX863EVKIT
MAX863EVKIT
Obsolete
Description:  EVAL KIT MAX863 (DUAL, HIGH-EFFI
Manufacturer:  Maxim Integrated
Datasheet:   MAX863EVKIT Datasheet
History Price: Obsolete
In Stock: 1580
MAX863EVKIT vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
3, Isolated
Voltage - Output
3.3V, 5V
-
Current - Output
1.1A, 700mA
3V, 60V, 110V
Voltage - Input
1.5V ~ 11V
650mA, 55mA, 12mA
Regulator Topology
Boost
6.5V ~ 16V
Frequency - Switching
-
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX863
Board(s)
Power - Output
-
MAX15005A