☰
MAX8632EVKIT
MAX8632EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8632
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48790
MAX8632EVKIT vs MAX15005AEVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Up or Down
Outputs and Type
3, Non-Isolated
3, Isolated
Voltage - Output
0.9V, 0.9V, 1.8V
-
Current - Output
10A, 1.5A, 10mA
3V, 60V, 110V
Voltage - Input
7V ~ 20.5V
650mA, 55mA, 12mA
Regulator Topology
Buck
6.5V ~ 16V
Frequency - Switching
300kHz
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8632
Board(s)
Power - Output
19.3 W
MAX15005A