☰
MAX8627EVKIT
MAX8627EVKIT
Active
Description:  EVAL BOARD FOR MAX8627
Manufacturer:  Maxim Integrated
History Price: $82.71
In Stock: 49245
MAX8627EVKIT vs MAX8784EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
5V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
1A
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
1.8V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8627
MAX8784
Power - Output
-
-