☰
MAX8571EVKIT
MAX8571EVKIT
Active
Description:  EVAL KIT MAX8570, MAX8571, MAX85
Manufacturer:  Maxim Integrated
History Price: $85.91
In Stock: 1975
MAX8571EVKIT vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
18V
0.8V, 1.3V
Current - Output
-
10A, 10A
Voltage - Input
2.7V ~ 5.5V
5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
800kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8571
MAX5066
Power - Output
-
-