☰
MAX8571EVKIT
MAX8571EVKIT
Active
Description:  EVAL KIT MAX8570, MAX8571, MAX85
Manufacturer:  Maxim Integrated
History Price: $85.91
In Stock: 37050
MAX8571EVKIT vs MAX17103EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
18V
4.25V, 8.5V, 23V, -6V
Current - Output
-
250mA, 200mA, 20mA, 20mA
Voltage - Input
2.7V ~ 5.5V
2.3V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
800kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8571
MAX17103
Power - Output
-
-