☰
MAX8569EVKIT+
MAX8569EVKIT+
Active
Description:  EVALUATION KIT FOR MAX8569
Manufacturer:  Maxim Integrated
History Price: $75.18
In Stock: 40790
MAX8569EVKIT+ vs MAX15053EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
200mA
1.8V
Voltage - Input
1.5V ~ 5.5V
2A
Regulator Topology
Boost
2.7V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8569
Board(s)
Power - Output
-
MAX15053