☰
MAX8561EVKIT
MAX8561EVKIT
Obsolete
Description:  EVAL KIT MAX8561 MAX8562
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30745
MAX8561EVKIT vs MAX17112EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
15V
Current - Output
500mA, 400mA
600mA
Voltage - Input
2.7V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8561, MAX8562
MAX17112
Power - Output
-
-