Main Purpose
Special Purpose DC/DC, DDR Memory Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
6, Non-Isolated
Voltage - Output
1.25V, 1.25V, 2.5V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
12A, 1.5A, 10mA
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
9V ~ 20V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
600kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8550
MAX8784