☰
MAX8546EVKIT
MAX8546EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8546
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9070
MAX8546EVKIT vs MAX15053EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V
-
Current - Output
6A
1.8V
Voltage - Input
10V ~ 24V
2A
Regulator Topology
Buck
2.7V ~ 5.5V
Frequency - Switching
300kHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8546
Board(s)
Power - Output
-
MAX15053