☰
MAX8537EVKIT
MAX8537EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8537
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 45280
MAX8537EVKIT vs MAX8643EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.25V, 1.25V, 2.5V
1.8V
Current - Output
20A, 8A, 15mA
3A
Voltage - Input
12V
2.35V ~ 3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8537
MAX8643
Power - Output
60 W
-