☰
MAX8506EVKIT
MAX8506EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8506
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6980
MAX8506EVKIT vs MAX1531EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
-
-
Current - Output
600mA
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
2.6V ~ 5.5V
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
Buck
10.5V ~ 24V
Frequency - Switching
1MHz
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8506
Board(s)
Power - Output
-
MAX1531