☰
MAX797EVKIT-SO
MAX797EVKIT-SO
Obsolete
Description:  EVAL KIT MAX797 (STEP-DOWN CONTR
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8800
MAX797EVKIT-SO vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V
9V, 20V, -7V
Current - Output
3A
200mA, 10mA, 10mA
Voltage - Input
4.5V ~ 28V
2.7V ~ 5.5V
Regulator Topology
Boost, Buck, Flyback
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX797
MAX1889
Power - Output
-
-