☰
MAX786EVKIT-SO
MAX786EVKIT-SO
Obsolete
Description:  EVAL KIT MAX786 (DUAL-OUTPUT POW
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9255
MAX786EVKIT-SO vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
3.3V
5V
Current - Output
-
1A
Voltage - Input
5.5V ~ 30V
85 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
-
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX786
MAX5022
Power - Output
-
5 W