☰
MAX774IRGEVKIT
MAX774IRGEVKIT
Obsolete
Description:  EVALUATION KIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8000
MAX774IRGEVKIT vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
24V, 70V
5V, 15V, -5V
Current - Output
1A
200mA, 20mA, 20mA
Voltage - Input
3V ~ 16.5V
2.7V ~ 5.5V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s), Power Supply
Board(s)
Utilized IC / Part
MAX774
MAX1748
Power - Output
-
-