☰
MAX774EVKIT
MAX774EVKIT
Active
Description:  EVAL KIT MAX774 (-5V/-12V/-15V O
Manufacturer:  Maxim Integrated
Datasheet:   MAX774EVKIT Datasheet
History Price: $93.23
In Stock: 29010
MAX774EVKIT vs MAX17112EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Negative Inverter
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5V
15V
Current - Output
1A
600mA
Voltage - Input
5V
4.5V ~ 5.5V
Regulator Topology
Inverting
Boost
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX774, MAX775, MAX776
MAX17112
Power - Output
-
-