☰
MAX774EVKIT
MAX774EVKIT
Active
Description:  EVAL KIT MAX774 (-5V/-12V/-15V O
Manufacturer:  Maxim Integrated
Datasheet:   MAX774EVKIT Datasheet
History Price: $93.23
In Stock: 39780
MAX774EVKIT vs MAX15041EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5V
-
Current - Output
1A
3.3V
Voltage - Input
5V
3A
Regulator Topology
Inverting
4.5V ~ 28V
Frequency - Switching
300kHz
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX774, MAX775, MAX776
Board(s)
Power - Output
-
MAX15041