☰
MAX756EVKIT-SO
MAX756EVKIT-SO
Active
Description:  EVAL KIT MAX756, MAX757 (3.3V/5V
Manufacturer:  Maxim Integrated
History Price: $27.93
In Stock: 31550
MAX756EVKIT-SO vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V or 5V
-
Current - Output
-
13V, 25V, -8V
Voltage - Input
0.7V ~ 7V
650mA, 15mA, 10mA
Regulator Topology
Boost
4.5V ~ 5.5V
Frequency - Switching
500kHz
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX756
Board(s)
Power - Output
-
MAX1518