Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX752EVKIT-DIP
MAX752EVKIT-DIP
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX752 PWM DC-DC CONV
Manufacturer:
Maxim Integrated
Datasheet:
MAX752EVKIT-DIP Datasheet
History Price: Obsolete
In Stock: 21790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX752EVKIT-DIP vs MAX5066EVKIT
Part No
MAX752EVKIT-DIP
MAX5066EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
2.7V, 15.75V
0.8V, 1.3V
Current - Output
1.5A
10A, 10A
Voltage - Input
1.8V ~ 15V
5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
170kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX752
MAX5066
Power - Output
-
-