Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX722EVKIT-SO
MAX722EVKIT-SO
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX722
Manufacturer:
Maxim Integrated
Datasheet:
MAX722EVKIT-SO Datasheet
History Price: Obsolete
In Stock: 44760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX722EVKIT-SO vs MAX1748EVKIT
Part No
MAX722EVKIT-SO
MAX1748EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
-
DC/DC, Step Up
Outputs and Type
-
3, Non-Isolated
Voltage - Output
-
5V, 15V, -5V
Current - Output
-
200mA, 20mA, 20mA
Voltage - Input
-
2.7V ~ 5.5V
Regulator Topology
-
Boost
Frequency - Switching
-
1MHz
Board Type
-
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX722
MAX1748
Power - Output
-
-